Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52774

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52774 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52774
Pin and Sleeve Inlet 52774
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52774
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details