Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52773

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52773 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52773
Pin and Sleeve Inlet 52773
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 32 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52773
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365685 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
16A/250V Swiss Splash Resistant Socket - 88011030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 23
View Details