Hubbell Wiring Device-Kellems Straight Blade Plug 5276-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5276-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
5276-BK
Straight Blade Plug 5276-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.655 INCH CORD SIZE; APPLICABLE STANDARD NEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5276-BK
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D41S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2468487-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254473 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details