Hubbell Incorporated Duplex/Single Receptacle 5262BI

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5262BI - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5262BI
Duplex/Single Receptacle 5262BI
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL IVORY COLOR SPECIFICATION GRADE UL 498, CSA, NOM, FS WC596 APPROVAL 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK WIRING BRYANT[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • IVORY COLOR
  • SPECIFICATION GRADE
  • UL 498, CSA, NOM, FS WC596 APPROVAL
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5262BI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
Type 7U.01 - Power outlet for electrical enclosures - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
7/8
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Voltage Rating ? to 7 volts
View Details
IP44 Splashproof Plug - S52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers