Hubbell Incorporated Patch Cord 525PS2205E

Description
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - 525PS2205E - Hubbell Incorporated
Orange, CT, USA
Patch Cord
525PS2205E
Patch Cord 525PS2205E
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 5 FT
  • 5 LENGTH IN FT
  • UL, CUL APPROVAL
  • RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END
  • RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END
  • 25 CONDUCTOR PAIR(S)
  • HUBBELL[R] BRAND
  • MALE TO MALE CONNECTOR, WITH MOUNTING SCREW
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number 525PS2205E
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details