Hubbell Incorporated Patch Cord 525PS2115E

Description
CATEGORY 5E TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - 525PS2115E - Hubbell Incorporated
Orange, CT, USA
Patch Cord
525PS2115E
Patch Cord 525PS2115E
CATEGORY 5E TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL, CUL APPROVAL RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END 25 CONDUCTOR PAIR(S) HUBBELL[R] BRAND MALE TO MALE CONNECTOR, WITH MOUNTING SCREW LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 15 FT
  • 15 LENGTH IN FT
  • UL, CUL APPROVAL
  • RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END
  • RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END
  • 25 CONDUCTOR PAIR(S)
  • HUBBELL[R] BRAND
  • MALE TO MALE CONNECTOR, WITH MOUNTING SCREW
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number 525PS2115E
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media drop cable - 280-PWRM22G-M8 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details