Hubbell Wiring Device-Kellems Surge Suppression Receptacle 5252-LASPCC6

Description
TVSS DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD
Datasheet
Description
TVSS DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 5252-LASPCC6 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
5252-LASPCC6
Surge Suppression Receptacle 5252-LASPCC6
TVSS DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD

TVSS DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5252-LASPCC6
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3707-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details