Hubbell Wiring Device-Kellems Surge Suppression Receptacle 5252-ISPCC6

Description
TVSS DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD6; OVER
Datasheet
Description
TVSS DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD6; OVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 5252-ISPCC6 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
5252-ISPCC6
Surge Suppression Receptacle 5252-ISPCC6
TVSS DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD6; OVER

TVSS DUPLEX TYPE; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/1449, CUL, CSA, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); SIDE, BACK WIRING; APPLICABLE STANDARD NEMA WD1/WD6; OVER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5252-ISPCC6
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1044-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Rectangular Power Connectors - 1-1376402-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details