Hubbell Electrical Products Floor Box Assembly 5236

Description
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 6 STANDARD PACKAGE FLUSH SERVICE TYPE CLAMP CABLE ENTRY (1) SINGLE RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE
Datasheet
Description
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 6 STANDARD PACKAGE FLUSH SERVICE TYPE CLAMP CABLE ENTRY (1) SINGLE RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box Assembly - 5236 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box Assembly
5236
Floor Box Assembly 5236
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 6 STANDARD PACKAGE FLUSH SERVICE TYPE CLAMP CABLE ENTRY (1) SINGLE RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE
  • NON-ADJUSTABLE TYPE
  • 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL
  • 4.5 INCH
  • 2.75 INCH
  • RECTANGULAR SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • CARPET/TILE MOUNTING
  • 6 STANDARD PACKAGE
  • FLUSH SERVICE TYPE
  • CLAMP CABLE ENTRY
  • (1) SINGLE RECEPTACLE DEVICE CAPACITY
  • THREADED DEVICE MOUNTING HOLE
  • COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK
  • FINISH BRASS
  • INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5236
Product Name Floor Box Assembly
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details