Hubbell Wiring Device-Kellems Pin and Sleeve Connector 52322

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 500 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 500 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52322 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
52322
Pin and Sleeve Connector 52322
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 500 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 500 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52322
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Voltage Rating 500 volts
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-614 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details