Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52272

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52272 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52272
Pin and Sleeve Inlet 52272
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52272
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details