Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 52203

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52203 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
52203
Pin and Sleeve Receptacle 52203
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52203
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details