Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52174

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52174 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52174
Pin and Sleeve Inlet 52174
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); UL, CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52174
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details