Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52173

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52173 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52173
Pin and Sleeve Inlet 52173
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52173
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1214.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Heavy Duty Power Connectors - 403012 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details