Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 52172

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52172 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
52172
Pin and Sleeve Inlet 52172
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52172
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Appliance Inlet C8 with Filter, Front Side Mounting - 5008 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details