Hubbell Incorporated Pin and Sleeve Receptacle 520R7W

Description
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 277/480 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 277/480 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 520R7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
520R7W
Pin and Sleeve Receptacle 520R7W
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 277/480 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 277/480 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 520R7W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-558 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details