Hubbell Incorporated Pin and Sleeve Connector 520C9W

Description
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 520C9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
520C9W
Pin and Sleeve Connector 520C9W
POLARIZED TYPE NYLON MATERIAL 0.365 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 0.365 INCH MIN. CABLE OUTER DIAMETER
  • 0.625 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 520C9W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q217-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details