Hubbell Incorporated Pin and Sleeve Inlet 520B9W

Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 20 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 20 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 520B9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
520B9W
Pin and Sleeve Inlet 520B9W
ANGLED TYPE NYLON MATERIAL 5 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 208 V STAR/120 V VOLTAGE RATING IP67 ENCLOSURE 20 AMPERE (NORTH AMERICA) CURRENT RATING 4 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 208 V STAR/120 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 20 AMPERE (NORTH AMERICA) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 520B9W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609107-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Industrial Power Connectors - 1365676 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Heavy Duty Power Connectors - 403005 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details