Hubbell Wiring Device-Kellems Pin and Sleeve Plug 52052

Description
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52052 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
52052
Pin and Sleeve Plug 52052
STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

STRAIGHT TYPE; RUBBER MATERIAL; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52052
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q215-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
IP67 Watertight Connector - K53.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details