Hubbell Wiring Device-Kellems Pin and Sleeve Plug 52043

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52043 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
52043
Pin and Sleeve Plug 52043
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52043
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1411 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details