Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 52023

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52023 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
52023
Pin and Sleeve Receptacle 52023
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); CSA APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 52023
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers