Hubbell Wiring Device-Kellems Pin and Sleeve Inlet 51970

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 110/120 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 110/120 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 51970 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
51970
Pin and Sleeve Inlet 51970
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 110/120 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 110/120 V VOLTAGE RATING; IP44 ENCLOSURE; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 51970
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2491065-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365711 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details