Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 51920

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 51920 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
51920
Pin and Sleeve Receptacle 51920
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 51920
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Israeli Plug w/round pins 16Amp 250Volt - 88010781 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; SI 32
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-2213756-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 1519100 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details