Hubbell Incorporated Pin and Sleeve Connector 516C6W

Description
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) CE, NOM, VDE APPROVAL 200/240/346/415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) CE, NOM, VDE APPROVAL 200/240/346/415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 516C6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
516C6W
Pin and Sleeve Connector 516C6W
POLARIZED TYPE NYLON MATERIAL 5 WIRE(S) CE, NOM, VDE APPROVAL 200/240/346/415 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • CE, NOM, VDE APPROVAL
  • 200/240/346/415 VAC VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 516C6W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications NOM; VDE; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 200 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 403036 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details