Hubbell Incorporated Pin and Sleeve Connector 516C6S

Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL, CSA APPROVAL 240 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL, CSA APPROVAL 240 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 516C6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
516C6S
Pin and Sleeve Connector 516C6S
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL, CSA APPROVAL 240 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.63 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 240 TO 415 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 516C6S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 240 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-559 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2005A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details