Hubbell Incorporated Pin and Sleeve Inlet 516B6W

Description
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 516B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
516B6W
Pin and Sleeve Inlet 516B6W
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • CE, NOM APPROVAL
  • 200/240/346/415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 16 AMPERE (INTERNATIONAL) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 516B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5004 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Angled Inlet - A52S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
NEMA 5-15P Right Angled Straight Blade Device - Q-710-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers