Hubbell Incorporated Pin and Sleeve Inlet 5125B6W

Description
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 5125B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
5125B6W
Pin and Sleeve Inlet 5125B6W
NYLON MATERIAL 5 WIRE(S) CE, NOM APPROVAL 200/240/346/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE (INTERNATIONAL) CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 5 WIRE(S)
  • CE, NOM APPROVAL
  • 200/240/346/415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 125 AMPERE (INTERNATIONAL) CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5125B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details