Hubbell Incorporated Pin and Sleeve Receptacle with Disconnect 5100SMI9W

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - 5100SMI9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle with Disconnect
5100SMI9W
Pin and Sleeve Receptacle with Disconnect 5100SMI9W
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 5 WIRE(S) 120/208 VAC STAR 3 PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX[R] MATERIAL
  • 5 WIRE(S)
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • 1-1/4 INCH NPT CONDUIT TOP HUB TYPE
  • WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
  • EXTRA POLE GROUNDING STYLE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309
  • APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
  • APPROVAL UL 508, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5100SMI9W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Type / Features Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
Type 7U.00 - Power outlet for electrical enclosures - 7U0082300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
GSE DIN standard receptacle with round collar, solder contacts and without oblong holes: Form A, 4-pin (3+1PE), solder type; 400 V AC/DC, 16 A - GSE 3000 N4 - Belden Inc.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Termination Types Solder Cup
View Details
IP67 Watertight Angled Receptacle - F43.26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details