Hubbell Electrical Products Switch Box - Steel 505

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 505 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
505
Switch Box - Steel 505
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 6 KNOCKOUT(S) (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH SETBACK TS BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • (2) BOTTOM, (2) SIDES, (2) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION HOUSE WIRING DEVICE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 505
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details