Hubbell Electrical Products Switch Box - Steel 503

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH BOTTOM, (4) 1/2 INCH SIDES, (2) 3/4 INCH ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH BOTTOM, (4) 1/2 INCH SIDES, (2) 3/4 INCH ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 503 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
503
Switch Box - Steel 503
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (2) 1/2 INCH BOTTOM, (4) 1/2 INCH SIDES, (2) 3/4 INCH ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION HOUSE WIRING DEVICE
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • PLASTER EAR MOUNTING
  • 50 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (2) 1/2 INCH BOTTOM, (4) 1/2 INCH SIDES, (2) 3/4 INCH ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION HOUSE WIRING DEVICE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 503
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details