POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; 3 WIRE(S); COMMERCIAL, MEDIUM DUTY GRADE; UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.25 TO 0.6 INCH CORD SIZE; OVERALL DIMENSION 1
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4867-Y |
| Product Name | Straight Blade Plug |
| Device Type | Plug |
| Applications | Commercial |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |