4779NCBULK -- LOCKING DEVICE CONNECTOR
Hubbell Incorporated
Locking Device Connector
4779NCBULK
Description
CLAMP, POLARIZED TYPE
THERMOPLASTIC ELASTOMER EXTERIOR, NYLON INTERIOR MATERIAL
BLACK/WHITE COLOR
L7-15R CONFIGURATION
UL, CSA, CE, NOM APPROVAL
277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
DUST SEAL, CHEMICAL RESISTANT, IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND
50 PIECE BULK PACK
Description
CLAMP, POLARIZED TYPE
THERMOPLASTIC ELASTOMER EXTERIOR, NYLON INTERIOR MATERIAL
BLACK/WHITE COLOR
L7-15R CONFIGURATION
UL, CSA, CE, NOM APPROVAL
277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
DUST SEAL, CHEMICAL RESISTANT, IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND
50 PIECE BULK PACK
Datasheet
Suppliers
CLAMP, POLARIZED TYPE
THERMOPLASTIC ELASTOMER EXTERIOR, NYLON INTERIOR MATERIAL
BLACK/WHITE COLOR
L7-15R CONFIGURATION
UL, CSA, CE, NOM APPROVAL
277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
DUST SEAL, CHEMICAL RESISTANT, IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND
50 PIECE BULK PACK
- CLAMP, POLARIZED TYPE
- THERMOPLASTIC ELASTOMER EXTERIOR, NYLON INTERIOR MATERIAL
- BLACK/WHITE COLOR
- L7-15R CONFIGURATION
- UL, CSA, CE, NOM APPROVAL
- 277 VAC VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- DUST SEAL, CHEMICAL RESISTANT, IMPACT RESISTANT
- 0.3 TO 0.655 INCH CORD SIZE
- TECH-SPEC[R] BRAND
- 50 PIECE BULK PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
4779NCBULK |
|
Product Name
|
Locking Device Connector |
|
Power Type
|
AC Power Connector
|
|
Standards / Certifications
|
UL; CSA; NOM; CE
|
|
Voltage Rating
|
277 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Standards / Certifications
RoHS
Voltage Rating
230 volts
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA 5-15
View Details