CLAMP TYPE
NYLON MATERIAL
WHITE/YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
0.3 TO 0.6 INCH CORD SIZE
TECH SPEC[R] BRAND
CONTACT MATERIAL COPPER ALLOY
Hubbell Incorporated
Done
Datasheet
Description
CLAMP TYPE
NYLON MATERIAL
WHITE/YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
0.3 TO 0.6 INCH CORD SIZE
TECH SPEC[R] BRAND
CONTACT MATERIAL COPPER ALLOY
CLAMP TYPE
NYLON MATERIAL
WHITE/YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
0.3 TO 0.6 INCH CORD SIZE
TECH SPEC[R] BRAND
CONTACT MATERIAL COPPER ALLOY
CLAMP TYPE
NYLON MATERIAL
WHITE/YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
0.3 TO 0.6 INCH CORD SIZE
TECH SPEC[R] BRAND
CONTACT MATERIAL COPPER ALLOY
Supplier's Site
Datasheet
Technical Specifications
Hubbell Incorporated
Product Category
Power Connectors
Product Number
4732NCCR
Product Name
Locking Device Connector
Power Type
AC Power Connector
Standards / Certifications
UL; CSA; NOM; CE
Type / Features
Corrosion Resistant; Dust Proof; Moisture or Oil Resistant