Hubbell Incorporated Locking Device Plug 4722N

Description
ANGLED, 12-POSITION TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
ANGLED, 12-POSITION TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 4722N - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
4722N
Locking Device Plug 4722N
ANGLED, 12-POSITION TYPE NYLON MATERIAL BLACK/WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.665 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • ANGLED, 12-POSITION TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.665 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4722N
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969613-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1254472 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Heavy Duty Power Connectors - 403015M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details