Hubbell Incorporated Locking Flanged Male Base Inlet 4716MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES NYLON WHITE CAP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES NYLON WHITE CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 4716MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
4716MB
Locking Flanged Male Base Inlet 4716MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES NYLON WHITE CAP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES NYLON WHITE CAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4716MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details