POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.56 I
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4716-SS |
| Product Name | Locking Flanged Male Base Inlet |
| Device Type | Plug |
| Mounting Style | Flange |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |