Hubbell Incorporated Locking Flanged Receptacle Outlet 4715ER

Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet
Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 4715ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
4715ER
Locking Flanged Receptacle Outlet 4715ER
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
  • SCREW MOUNT TYPE
  • NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL
  • WHITE COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES WHITE NYLON CAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4715ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Unfiltered Inlets - 1-1609112-4 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
4 suppliers
IP44 Splashproof Connector - K32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers