Hubbell Incorporated Locking Device Receptacle 4710

Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4710 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON, BRASS YOKE MATERIAL
  • BLACK COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
Locking Device Receptacle - 4710 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.38 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON, BRASS YOKE MATERIAL
  • BLACK COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
Locking Device Receptacle - 4710 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

SINGLE LOCKING TYPE; NYLON MATERIAL; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 4710 4710
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA; NOM; CE UL; CSA
Type / Features Locking Locking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 205720-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Heavy Duty Power Connectors - 29029 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details