Hubbell Incorporated Locking Device Receptacle 4700DRIGC

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL ORANGE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 INCLUSION ROBERTSON/COMBO HEAD SCREWS
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL ORANGE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 INCLUSION ROBERTSON/COMBO HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4700DRIGC - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4700DRIGC
Locking Device Receptacle 4700DRIGC
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL ORANGE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 INCLUSION ROBERTSON/COMBO HEAD SCREWS
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL
  • ORANGE COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • INCLUSION ROBERTSON/COMBO HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4700DRIGC
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA; NOM; CE
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details