Hubbell Incorporated Locking Device Receptacle 4700DR

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4700DR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
4700DR
Locking Device Receptacle 4700DR
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BROWN COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125 V VOLTAGE RATING SCREW MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING OPERATING TEMPERATURE -40 TO 85 DEG C
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet
BRYT Twist Lock - 4700DR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
4700DR
BRYT Twist Lock 4700DR
LKG DUP RCPT, 15A 125V, L5-15R, BR

LKG DUP RCPT, 15A 125V, L5-15R, BR

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 4700DR 4700DR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex
Mounting Style Screw Mount
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details