Hubbell Incorporated Pin and Sleeve Plug 463P6W

Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 463P6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
463P6W
Pin and Sleeve Plug 463P6W
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED, WITH LOCKING RING TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM APPROVAL
  • 380 TO 415 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • COLOR RED
  • ENCLOSURE IP67
  • PIN MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 463P6W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details