Hubbell Incorporated Pin and Sleeve Connector 463C6W

Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM, VDE APPROVAL 380 TO 415 VAC VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM, VDE APPROVAL 380 TO 415 VAC VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 463C6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
463C6W
Pin and Sleeve Connector 463C6W
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM, VDE APPROVAL 380 TO 415 VAC VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM, VDE APPROVAL
  • 380 TO 415 VAC VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 463C6W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications NOM; VDE; CE
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-203 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details