Hubbell Incorporated Pin and Sleeve Inlet 463B6W

Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 63 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 63 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 463B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
463B6W
Pin and Sleeve Inlet 463B6W
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 63 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM APPROVAL
  • 380 TO 415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 63 AMPERE (INTERNATIONAL) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 463B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details