460SMI9W -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Hubbell IncorporatedPin and Sleeve Receptacle with Disconnect460SMI9W
Description
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
240 VAC 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1-1/4 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2
Hubbell Incorporated
Done
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
240 VAC 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1-1/4 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2
Pin and Sleeve Receptacle with Disconnect
460SMI9W
Pin and Sleeve Receptacle with Disconnect
460SMI9W
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
240 VAC 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1-1/4 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2