Hubbell Incorporated Pin and Sleeve Inlet 460B12W

Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 460B12W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
460B12W
Pin and Sleeve Inlet 460B12W
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE (NORTH AMERICA) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • ORANGE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 460B12W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details