Hubbell Wiring Device-Kellems Locking Device Receptacle 4560

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
4560
Locking Device Receptacle 4560
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R]

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4560
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details