Hubbell Wiring Device-Kellems Locking Device Receptacle 4560-B

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560-B - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
4560-B
Locking Device Receptacle 4560-B
SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN

SINGLE LOCKING TYPE; NYLON MATERIAL; BLACK COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; APPLICABLE STAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4560-B
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 205841-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers