Hubbell Wiring Device-Kellems Straight Blade Power Plug 4339-9

Description
ANGLED TYPE; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 4339-9 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
4339-9
Straight Blade Power Plug 4339-9
ANGLED TYPE; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6

ANGLED TYPE; YELLOW COLOR; 5-50P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4339-9
Product Name Straight Blade Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6768-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-207369-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details