432SMI3W -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Hubbell IncorporatedPin and Sleeve Receptacle with Disconnect432SMI3W
Description
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
380 VAC AT 50 HZ 3 PHASE, 440 VAC AT 60 HZ 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
32 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2
Hubbell Incorporated
Done
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
380 VAC AT 50 HZ 3 PHASE, 440 VAC AT 60 HZ 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
32 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2
Pin and Sleeve Receptacle with Disconnect
432SMI3W
Pin and Sleeve Receptacle with Disconnect
432SMI3W
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
380 VAC AT 50 HZ 3 PHASE, 440 VAC AT 60 HZ 3 PHASE VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
32 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
1 INCH NPT CONDUIT TOP HUB TYPE
WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
EXTRA POLE GROUNDING STYLE
BRYANT[R] BRAND
APPLICABLE STANDARD IEC 309
APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
APPROVAL UL 508, CSA 22.2
MECHANICALLY INTERLOCKED TYPE
VALOX[R] MATERIAL
4 WIRE(S)
380 VAC AT 50 HZ 3 PHASE, 440 VAC AT 60 HZ 3 PHASE VOLTAGE RATING