Hubbell Incorporated Pin and Sleeve Plug 432P3W

Description
COMPUTER, WITH LOCKING RING TYPE TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 440 VAC AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT ERICSON[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED
Datasheet
Description
COMPUTER, WITH LOCKING RING TYPE TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 440 VAC AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT ERICSON[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 432P3W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
432P3W
Pin and Sleeve Plug 432P3W
COMPUTER, WITH LOCKING RING TYPE TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 440 VAC AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT ERICSON[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR RED
  • COMPUTER, WITH LOCKING RING TYPE
  • TYPE 6 NYLON MATERIAL
  • 0.395 INCH MIN. CABLE OUTER DIAMETER
  • 0.825 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL 1686, CSA APPROVAL
  • 440 VAC AT 60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • ERICSON[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 432P3W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details